Blomberg KND 9861 X A+++, 436 L, SN-T, 12 kg/24h, Fresh zone compartment, White
Blomberg KND 9861 X A+++. Total net capacity: 436 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 322 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 114 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 205 kWh. Product colour: White