Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding 475 L
- - 297 L LED Fridge interior light
- - 125 L Bottom-placed 4* 6 kg/24h
- - 310 kWh 45 dB
More>>>
Short summary description Blomberg KND 9861 X A++ fridge-freezer Freestanding 475 L:
This short summary of the Blomberg KND 9861 X A++ fridge-freezer Freestanding 475 L data-sheet is auto-generated and uses the product title and the first six key specs.
Blomberg KND 9861 X A++, 475 L, SN-T, 45 dB, 6 kg/24h, Fresh zone compartment
Long summary description Blomberg KND 9861 X A++ fridge-freezer Freestanding 475 L:
This is an auto-generated long summary of Blomberg KND 9861 X A++ fridge-freezer Freestanding 475 L based on the first three specs of the first five spec groups.
Blomberg KND 9861 X A++. Total net capacity: 475 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 297 L, Fridge interior light, Number of vegetable drawers: 2. Freezer net capacity: 125 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 310 kWh