Blomberg logo

Blomberg KND 3880 X fridge-freezer Freestanding 454 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38165
Info modified on:
27 May 2024, 14:03:33
Short summary description Blomberg KND 3880 X fridge-freezer Freestanding 454 L Grey:

Blomberg KND 3880 X, 454 L, 40 dB, 6 kg/24h, Fresh zone compartment, Grey

Long summary description Blomberg KND 3880 X fridge-freezer Freestanding 454 L Grey:

Blomberg KND 3880 X. Total net capacity: 454 L. Door hinge: Right, Display type: LED. Noise level: 40 dB. Fridge net capacity: 310 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 211 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.