Blomberg logo

Blomberg GVS 9480 XB20 dishwasher Fully built-in 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20662
Info modified on:
31 Dec 2021, 12:38:04
Short summary description Blomberg GVS 9480 XB20 dishwasher Fully built-in 10 place settings:

Blomberg GVS 9480 XB20, Fully built-in, Black, LCD, 10 place settings, 47 dB, Intensive, Pre-wash

Long summary description Blomberg GVS 9480 XB20 dishwasher Fully built-in 10 place settings:

Blomberg GVS 9480 XB20. Appliance placement: Fully built-in, Control panel colour: Black, Display type: LCD. Number of place settings: 10 place settings, Noise level: 47 dB, Dishwashing programs: Intensive, Pre-wash. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.74 kWh. Width: 450 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 211 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.