Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26399917 data-sheets &
56884 brands
– register (free)
Freezers
Blomberg FSM 9660 A+ freezer Upright freezer Freestanding 190 L White
Blomberg FSM 9660 A+ freezer Upright freezer Freestanding 190 L White
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Blomberg FSM 9660 A+
XML doc
Icecat LIVE: JS for Blomberg FSM 9660 A+
Icecat Live DOC
JSON product data for Blomberg FSM 9660 A+
JSON DOC
CSV product data for Blomberg FSM 9660 A+
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Blomberg
Product name:
FSM 9660 A+
Product code:
FSM 9660 A+
Category:
Freezers
Icecat Product ID:
6995740
Data-sheet quality:
created/standardized by Icecat
Product views:
39837
Info modified on:
22 Feb 2023, 14:59:43
Blomberg FSM 9660 A+ (Icecat)
Embed the product datasheet into your content
XML product data for Blomberg FSM 9660 A+
XML doc
Icecat LIVE: JS for Blomberg FSM 9660 A+
Icecat Live DOC
JSON product data for Blomberg FSM 9660 A+
JSON DOC
CSV product data for Blomberg FSM 9660 A+
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE