Blomberg logo

Blomberg BEO 9790 X oven 65 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69039
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Blomberg BEO 9790 X oven 65 L:

Blomberg BEO 9790 X, Electric, 65 L, Buttons, Digital, 594 mm, 567 mm

Long summary description Blomberg BEO 9790 X oven 65 L:

Blomberg BEO 9790 X. Oven type: Electric, Total oven(s) interior capacity: 65 L. Control type: Buttons. Timer type: Digital. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Package weight: 47.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.