Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000)

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22142
Info modified on:
16 Aug 2022, 11:41:39
Long product name Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000):

White, BRE 102x216mm, Non Window, Self Seal, Pack 1000, 80 GSM, Wallet, Blue Hatch Security Opaque

Short summary description Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000):

Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000), White, Paper, 80 g/m², 216 mm, 102 mm

Long summary description Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000):

Blake Purely Everyday White Gummed Wallet 102X216mm 80gsm (Pack 1000). Product colour: White, Material: Paper, Media weight: 80 g/m². Width: 216 mm, Length: 102 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.