Long product name Black Diamond Iota Headband flashlight LED
:
150 lm, IPX4, Li-Ion, 56g
The short editorial description of Black Diamond Iota Headband flashlight LED
150 lm, IPX4, Li-Ion, 56g
More>>>
Short summary description Black Diamond Iota Headband flashlight LED:
This short summary of the Black Diamond Iota Headband flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.
Black Diamond Iota, Headband flashlight, Black, IPX4, LED, 1 lamp(s), 150 lm
Long summary description Black Diamond Iota Headband flashlight LED:
This is an auto-generated long summary of Black Diamond Iota Headband flashlight LED based on the first three specs of the first five spec groups.
Black Diamond Iota. Flashlight type: Headband flashlight, Product colour: Black, International Protection (IP) code: IPX4. Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 150 lm. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 40 h, Battery life (boost mode): 2 h. Weight: 56 g