Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
:
The short editorial description of Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer
Direct Thermal, 90mm/s, 203dpi, Serial/USB/WLAN, 802.11b/g, Bluetooth, Grey
More>>>
Short summary description Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This short summary of the Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.
Bixolon SPP-R200II, Direct thermal, Mobile printer, 203 x 203 DPI, 90 mm/sec, 4 cm, 58 mm
Long summary description Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer:
This is an auto-generated long summary of Bixolon SPP-R200II POS printer 203 x 203 DPI Wired & Wireless Direct thermal Mobile printer based on the first three specs of the first five spec groups.
Bixolon SPP-R200II. Print technology: Direct thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 4 cm, Supported paper width: 58 mm, Maximum printing width: 4.8 cm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A, Bluetooth version: 3.0+HS. Wi-Fi standards: 802.11b,802.11g. Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN13, EAN8, ITF,..., Internal memory: 64 MB, Flash memory: 32 MB