- - The Simple Design For Multi-Function On Water-Tank Issue
- - Design Baffle In Order To Prevent Whirlpool Created
- - Unique Design For Bottom Vertical Outlet & Inlet
- - Perfect CNC Machined Surface
- - RoHS Compliant
Long product name Bitspower Water TanK Z-Multi Ultra 250 Video card
:
Bitspower Z-Multi Ultra 250mm Tank (POM Version)
The short editorial description of Bitspower Water TanK Z-Multi Ultra 250 Video card
Bitspower Z-Multi Ultra 250mm Tank (POM Version)
More>>>
Short summary description Bitspower Water TanK Z-Multi Ultra 250 Video card:
This short summary of the Bitspower Water TanK Z-Multi Ultra 250 Video card data-sheet is auto-generated and uses the product title and the first six key specs.
Bitspower Water TanK Z-Multi Ultra 250, Video card, RoHS, Internal, Black, Transparent, 60 mm, 60 mm
Long summary description Bitspower Water TanK Z-Multi Ultra 250 Video card:
This is an auto-generated long summary of Bitspower Water TanK Z-Multi Ultra 250 Video card based on the first three specs of the first five spec groups.
Bitspower Water TanK Z-Multi Ultra 250. Purpose: Video card, Certification: RoHS. Type: Internal, Product colour: Black, Transparent. Width: 60 mm, Depth: 60 mm, Height: 300 mm