location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93521 pool/beach float Yellow Image Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93521
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927870 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:23
The date of the most recent change of this product data-sheet in Icecat.
Bestway 93521 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 93521 pool/beach float Yellow Image Swim vest:
This short summary of the Bestway 93521 pool/beach float Yellow Image Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93521, Yellow, Swim vest, Image, 160 g, 290 mm, 415 mm

Long summary description Bestway 93521 pool/beach float Yellow Image Swim vest:
This is an auto-generated long summary of Bestway 93521 pool/beach float Yellow Image Swim vest based on the first three specs of the first five spec groups.

Bestway 93521. Product colour: Yellow, Product type: Swim vest, Coloration: Image. Weight: 160 g. Package width: 290 mm, Package depth: 415 mm, Package height: 70 mm. Products per pallet: 270 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Yellow
Coloration *
Image
Product type *
Swim vest
Intrastat code
95062900
Interleaved Two of Five (ITF-14)
46941607305698
Weight & dimensions
Weight
160 g
Packaging data
Package width
290 mm
Package depth
415 mm
Package height
70 mm
Package volume
41000 cm³
Package type
Blister
Logistics data
Products per pallet
270 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest
(show image)
93515 93515
Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands Bestway 93516 pool/beach float Yellow Image Vinyl Swim armbands
(show image)
93516 93516
Bestway 93522 pool/beach float Multicolour Image Swim vest Bestway 93522 pool/beach float Multicolour Image Swim vest
(show image)
93522 93522
Bestway Inflatable Swim Safe Vest - Step B Bestway Inflatable Swim Safe Vest - Step B
(show image)
32034 Inflatable Swim Safe Vest - Step B