Bestway logo

Bestway 80" x 60" x 17"/2.03 m x 1.52 m x 43 cm AlwayzAire Fortech Airbed (Queen)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120915
Info modified on:
14 Mar 2024, 19:48:51
Short summary description Bestway 80" x 60" x 17"/2.03 m x 1.52 m x 43 cm AlwayzAire Fortech Airbed (Queen):

Bestway 80" x 60" x 17"/2.03 m x 1.52 m x 43 cm AlwayzAire Fortech Airbed (Queen), Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 80" x 60" x 17"/2.03 m x 1.52 m x 43 cm AlwayzAire Fortech Airbed (Queen):

Bestway 80" x 60" x 17"/2.03 m x 1.52 m x 43 cm AlwayzAire Fortech Airbed (Queen). Type: Double mattress, Product colour: Beige, Material: PVC, Polyester. Width: 1520 mm, Length: 2030 mm, Height: 430 mm. Package width: 450 mm, Package depth: 225 mm, Package height: 355 mm. Country of origin: China. Minimum order quantity: 1 pc(s), Products per pallet: 28 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.