location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Navajo X2 Tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Navajo X2 Tent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915587
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Backpacking Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Navajo X2 Tent :
The long product name of Bestway Navajo X2 Tent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Navajo X2 Tent
More>>>
Bestway Navajo X2 Tent:
The official description of Bestway Navajo X2 Tent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NAVAJO X2 TENT
- Fits 2 adults, 2 layer
- Streamlined structure provides stability in windy conditions
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU2000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 3.3 kg (7.3 Lb)
- Waterproof seams and fire retardant fabric, ideal for camping
- Front tunnel design provides extra space
- Inside pocket to store personal effects
Contents: One tent, one carry bag

Short summary description Bestway Navajo X2 Tent:
This short summary of the Bestway Navajo X2 Tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Navajo X2 Tent, Dome/Igloo tent, 2 person(s), Mosquito net, Waterproof seams, Grey, Orange

Long summary description Bestway Navajo X2 Tent:
This is an auto-generated long summary of Bestway Navajo X2 Tent based on the first three specs of the first five spec groups.

Bestway Navajo X2 Tent. Type: Dome/Igloo tent, Number of sleeping places: 2 person(s), Product colour: Grey, Orange. Interior material: Polyester. Width: 1650 mm, Depth: 2000 mm, Height: 1150 mm. Package width: 550 mm, Package depth: 150 mm, Package height: 130 mm. Package type: Blister

Features
Type *
Dome/Igloo tent
Number of sleeping places *
2 person(s)
Product colour *
Grey, Orange
Waterproof seams
Yes
Tent fabric waterproof rating
2 m
Side window
Yes
Mosquito net
Yes
Intrastat code
63069000
Minimum order quantity
4 pc(s)
Material
Interior material
Polyester
Weight & dimensions
Width
1650 mm
Weight & dimensions
Depth
2000 mm
Height
1150 mm
Weight
3.23 kg
Sleeping area (W x L)
1600 x 1950 mm
Packaging data
Package width
550 mm
Package depth
150 mm
Package height
130 mm
Packaging content
Carrying case
Yes
Package type
Blister
Technical details
Package volume
47000 cm³
Logistics data
Products per pallet
120 pc(s)