Bestway logo

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm White Cap Convertible Set

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82201
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm White Cap Convertible Set:

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm White Cap Convertible Set, Stand Up Paddle board (SUP), 120 kg, Full color box, ATTENTION!NO PROTECTION AGAINST DROWNING! SWIMMERS ONLY!, 3050 mm, 11.9 kg

Long summary description Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm White Cap Convertible Set:

Bestway Hydro-Force 10' x 33" x 4.75"/3.05m x 84cm x 12cm White Cap Convertible Set. Type: Stand Up Paddle board (SUP), Maximum weight capacity: 120 kg, Package type: Full color box. Length: 3050 mm, Weight: 11.9 kg, Width: 840 mm. Products per shipping (inner) case: 1 pc(s), Master (outer) case length: 410 mm, Master (outer) case width: 310 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.