Bestway logo

Bestway Hydro-force Nav Rapids Inflatable boat - incl oars and pump

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130566
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bestway Hydro-force Nav Rapids Inflatable boat - incl oars and pump:

Bestway Hydro-force Nav Rapids Inflatable boat - incl oars and pump, Travel/recreation, Inflatable boat, Grey, PVC, 3 person(s), 380 kg

Long summary description Bestway Hydro-force Nav Rapids Inflatable boat - incl oars and pump:

Bestway Hydro-force Nav Rapids Inflatable boat - incl oars and pump. Recommended usage: Travel/recreation, Type: Inflatable boat, Product colour: Grey. Width: 1370 mm, Length: 2700 mm, Height: 370 mm. Oar length: 1.62 m, Oar material: Aluminum, Tow rope length: 10 m

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.