Bestway logo

Bestway Sidewinder 4.8V Rechargeable Air Pump

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101969
Info modified on:
08 Sept 2023, 15:53:21
Short summary description Bestway Sidewinder 4.8V Rechargeable Air Pump:

Bestway Sidewinder 4.8V Rechargeable Air Pump, Inflatables, 0.036 bar, 565 l/min, Black, Grey, Orange, EMC/EN60335/ROHS, Battery

Long summary description Bestway Sidewinder 4.8V Rechargeable Air Pump:

Bestway Sidewinder 4.8V Rechargeable Air Pump. Proper use: Inflatables, Pump pressure: 0.036 bar, Airflow: 565 l/min. Power source type: Battery, Battery capacity: 1500 mAh. Weight: 334 g, Package width: 105 mm, Package depth: 330 mm. Package type: Full color box. Master (outer) case width: 255 mm, Master (outer) case length: 330 mm, Master (outer) case height: 245 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.