Bestway logo

Bestway Lay-Z-Spa Padded Pillow Hot Tub Spa Accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32297
Info modified on:
14 Mar 2024, 19:51:37
Short summary description Bestway Lay-Z-Spa Padded Pillow Hot Tub Spa Accessory:

Bestway Lay-Z-Spa Padded Pillow Hot Tub Spa Accessory, Novelty, Grey

Long summary description Bestway Lay-Z-Spa Padded Pillow Hot Tub Spa Accessory:

Bestway Lay-Z-Spa Padded Pillow Hot Tub Spa Accessory. Product colour: Grey, Shape: Novelty. Weight: 162 g, Package width: 230 mm, Package depth: 130 mm. Products per shipping (inner) case: 12 pc(s), Master (outer) case length: 475 mm, Master (outer) case width: 315 mm. Package type: Box

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.