Bestway logo

Bestway Flowclear AquaDrift Automatic Pool Vacuum Cleaner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46852
Info modified on:
14 Mar 2024, 19:47:01
Short summary description Bestway Flowclear AquaDrift Automatic Pool Vacuum Cleaner:

Bestway Flowclear AquaDrift Automatic Pool Vacuum Cleaner, Manual vacuum, Pool, Black, Blue, White, Above ground pool, 6.7 m, 12113 l/h

Long summary description Bestway Flowclear AquaDrift Automatic Pool Vacuum Cleaner:

Bestway Flowclear AquaDrift Automatic Pool Vacuum Cleaner. Product type: Manual vacuum, Suitable for: Pool, Product colour: Black, Blue, White. Width: 320 mm, Depth: 446 mm, Height: 203 mm. Package width: 455 mm, Package depth: 360 mm, Package height: 340 mm. Master (outer) case length: 475 mm, Master (outer) case width: 380 mm, Master (outer) case height: 365 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.