Bestway logo

Bestway Power Steel Rectangular 7.32m x 3.66m x 1.32m, Grey/Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219428
Info modified on:
29 Apr 2025, 09:28:20
Short summary description Bestway Power Steel Rectangular 7.32m x 3.66m x 1.32m, Grey/Blue:

Bestway Power Steel Rectangular 7.32m x 3.66m x 1.32m, Grey/Blue, 30045 L, Framed pool, Ladder, Blue, Grey, 176.1 kg

Long summary description Bestway Power Steel Rectangular 7.32m x 3.66m x 1.32m, Grey/Blue:

Bestway Power Steel Rectangular 7.32m x 3.66m x 1.32m, Grey/Blue. Pool type: Framed pool, Shape: Rectangular, Capacity: 30045 L. Filtration capacity: 5678 l/h, Pump power: 230 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 132 cm. Width: 4130 mm, Height: 1320 mm, Depth: 7830 mm. Package width: 940 mm, Package depth: 610 mm, Package height: 1560 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.