Bestway logo

Bestway Power Steel Rectangular 5.49m x 2.74m x 1.22m, Grey/Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197815
Info modified on:
29 Apr 2025, 09:28:48
Short summary description Bestway Power Steel Rectangular 5.49m x 2.74m x 1.22m, Grey/Blue:

Bestway Power Steel Rectangular 5.49m x 2.74m x 1.22m, Grey/Blue, 14812 L, Framed pool, Ladder, Blue, Grey, 119.5 kg

Long summary description Bestway Power Steel Rectangular 5.49m x 2.74m x 1.22m, Grey/Blue:

Bestway Power Steel Rectangular 5.49m x 2.74m x 1.22m, Grey/Blue. Pool type: Framed pool, Shape: Rectangular, Capacity: 14812 L. Filtration capacity: 3785 l/h, Pump power: 200 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Width: 3140 mm, Height: 1220 mm, Depth: 5940 mm. Package width: 680 mm, Package depth: 620 mm, Package height: 1490 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.