Bestway logo

Bestway Steel Pro 4.57m x 1.22m, Grey/Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191864
Info modified on:
18 Mar 2025, 15:21:17
Short summary description Bestway Steel Pro 4.57m x 1.22m, Grey/Blue:

Bestway Steel Pro 4.57m x 1.22m, Grey/Blue, 16015 L, Framed pool, Ladder, Blue, 64.6 kg

Long summary description Bestway Steel Pro 4.57m x 1.22m, Grey/Blue:

Bestway Steel Pro 4.57m x 1.22m, Grey/Blue. Pool type: Framed pool, Shape: Round, Capacity: 16015 L. Filtration capacity: 3000 l/h, Pump voltage: 220 - 240 V, Hose diameter: 3.2 cm. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Width: 4570 mm, Height: 1220 mm, Depth: 4570 mm. Package width: 560 mm, Package depth: 1300 mm, Package height: 380 mm

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.