Bestway logo

Bestway Steel Pro 4.27m x 1.00m, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bestway Steel Pro 4.27m x 1.00m, Blue:

Bestway Steel Pro 4.27m x 1.00m, Blue, 12110 L, Framed pool, Ladder, Blue, 51.4 kg

Long summary description Bestway Steel Pro 4.27m x 1.00m, Blue:

Bestway Steel Pro 4.27m x 1.00m, Blue. Pool type: Framed pool, Shape: Round, Capacity: 12110 L. Filtration capacity: 2006 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 107 cm. Height: 1000 mm, Diameter: 4.27 m, Inner width: 4.21 m. Package width: 520 mm, Package depth: 400 mm, Package height: 1160 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.