Bestway logo

Bestway Hydrium 4.60m x 1.20m, Grey/Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109995
Info modified on:
24 Mar 2025, 15:19:37
Short summary description Bestway Hydrium 4.60m x 1.20m, Grey/Blue:

Bestway Hydrium 4.60m x 1.20m, Grey/Blue, 17430 L, Framed pool, Ladder, Blue, Grey, 139.4 kg

Long summary description Bestway Hydrium 4.60m x 1.20m, Grey/Blue:

Bestway Hydrium 4.60m x 1.20m, Grey/Blue. Pool type: Framed pool, Shape: Round, Capacity: 17430 L. Filtration capacity: 3700 l/h, Pump power: 200 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Width: 4600 mm, Height: 1200 mm, Depth: 4600 mm. Package width: 800 mm, Package depth: 1625 mm, Package height: 600 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.