Bestway logo

Bestway Power Steel 24' x 12' x 48"/7.32m x 3.66m x 1.22m Oval Pool Set

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90630
Info modified on:
20 Mar 2025, 13:12:13
Short summary description Bestway Power Steel 24' x 12' x 48"/7.32m x 3.66m x 1.22m Oval Pool Set:

Bestway Power Steel 24' x 12' x 48"/7.32m x 3.66m x 1.22m Oval Pool Set, 25495 L, Framed pool, Adult & Child, Ladder, Wood, 115.5 kg

Long summary description Bestway Power Steel 24' x 12' x 48"/7.32m x 3.66m x 1.22m Oval Pool Set:

Bestway Power Steel 24' x 12' x 48"/7.32m x 3.66m x 1.22m Oval Pool Set. Pool type: Framed pool, Shape: Oval, Capacity: 25495 L. Pump voltage: 220 - 240 V. Width: 3660 mm, Height: 1220 mm, Depth: 7320 mm. Package width: 620 mm, Package depth: 755 mm, Package height: 1520 mm. Master (outer) case width: 630 mm, Master (outer) case length: 755 mm, Master (outer) case height: 1520 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.