Bestway logo

Bestway Up, In & Over 7'10" x 64" x 54"/2.39m x 1.62m x 1.37m Oinkster Pig Bouncer and Ball Pit

Data-sheet quality:
created/standardized by Icecat
Product views:
16097
Info modified on:
23 Apr 2024, 12:00:37
Short summary description Bestway Up, In & Over 7'10" x 64" x 54"/2.39m x 1.62m x 1.37m Oinkster Pig Bouncer and Ball Pit:

Bestway Up, In & Over 7'10" x 64" x 54"/2.39m x 1.62m x 1.37m Oinkster Pig Bouncer and Ball Pit, 55 kg, 3 yr(s), Green, Pink, 6.82 kg

Long summary description Bestway Up, In & Over 7'10" x 64" x 54"/2.39m x 1.62m x 1.37m Oinkster Pig Bouncer and Ball Pit:

Bestway Up, In & Over 7'10" x 64" x 54"/2.39m x 1.62m x 1.37m Oinkster Pig Bouncer and Ball Pit. Maximum weight capacity: 55 kg, Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Mesh walls, Product colour: Green, Pink. Weight: 6.82 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.