Bestway logo

Bestway Ф62"/Ф1.58m Peaceful Palms Island

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77771
Info modified on:
11 Jul 2022, 14:01:21
Short summary description Bestway Ф62"/Ф1.58m Peaceful Palms Island:

Bestway Ф62"/Ф1.58m Peaceful Palms Island, Multicolour, Floating island, Image, PVC, Boy/Girl, 90 kg

Long summary description Bestway Ф62"/Ф1.58m Peaceful Palms Island:

Bestway Ф62"/Ф1.58m Peaceful Palms Island. Product colour: Multicolour, Product type: Floating island, Coloration: Image. Width: 1470 mm, Depth: 1470 mm, Height: 1470 mm. Package width: 80 mm, Package depth: 340 mm, Package height: 255 mm. Products per shipping (inner) case: 4 pc(s), Master (outer) case width: 250 mm, Master (outer) case length: 340 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.