location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 30020 pool/beach float Multicolour Image Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138955552
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 30020 pool/beach float Multicolour Image Swim vest:
This short summary of the Bestway 30020 pool/beach float Multicolour Image Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 30020, Multicolour, Swim vest, Image, 3 yr(s), 30 kg, 6 yr(s)

Long summary description Bestway 30020 pool/beach float Multicolour Image Swim vest:
This is an auto-generated long summary of Bestway 30020 pool/beach float Multicolour Image Swim vest based on the first three specs of the first five spec groups.

Bestway 30020. Product colour: Multicolour, Product type: Swim vest, Coloration: Image. Width: 958 mm, Depth: 428 mm, Height: 1060 mm. Package width: 950 mm, Package depth: 1050 mm, Package height: 420 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Features
Product colour *
Multicolour
Coloration *
Image
Product type *
Swim vest
Maximum load weight
30 kg
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Not for children 0-3 years
Yes
Intrastat code
95062900
Weight & dimensions
Width
958 mm
Depth
428 mm
Weight & dimensions
Height
1060 mm
Weight
17.2 kg
Packaging data
Package width
950 mm
Package depth
1050 mm
Package height
420 mm
Package volume
497000 cm³
Package type
Display box
Logistics data
Products per pallet
1 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands Bestway 32182 pool/beach float Multicolour Image Vinyl Swim armbands
(show image)
32182 32182
Bestway Inflatable Swim Safe Vest - Step B Bestway Inflatable Swim Safe Vest - Step B
(show image)
32034 Inflatable Swim Safe Vest - Step B