Bestron logo

Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29897
Info modified on:
20 May 2019, 15:42:53
Long product name Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W:

DVC2000E Vacuum cleaner

Short summary description Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W:

Bestron DVC2000E Vacuum cleaner, 2000 W, Cylinder vacuum, Dry, 4 L, HEPA, Filtering

Long summary description Bestron DVC2000E Vacuum cleaner 4 L Cylinder vacuum Dry 2000 W:

Bestron DVC2000E Vacuum cleaner. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Turquoise

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.