BenQ logo

BenQ XL2411P LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32787
Info modified on:
20 Mar 2025, 18:40:46
Short summary description BenQ XL2411P LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:

BenQ XL2411P, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Grey

Long summary description BenQ XL2411P LED display 61 cm (24") 1920 x 1080 pixels Full HD Grey:

BenQ XL2411P. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.