BenQ logo

BenQ W700 data projector 2200 ANSI lumens DLP 720P (1280x720) 3D Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41453
Info modified on:
21 Oct 2022, 10:32:10
Short summary description BenQ W700 data projector 2200 ANSI lumens DLP 720P (1280x720) 3D Black, White:

BenQ W700, 2200 ANSI lumens, DLP, 720P (1280x720), 10000:1, 660.4 - 7620 mm (26 - 300"), 1.073 billion colours

Long summary description BenQ W700 data projector 2200 ANSI lumens DLP 720P (1280x720) 3D Black, White:

BenQ W700. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 720P (1280x720). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 24.34 - 25.95 mm, Zoom ratio: 1.1:1, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.