location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W6000
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Black
  • - DLP 2500 ANSI lumens
  • - Lamp 2000 h
  • - 1080p (1920x1080)
  • - Screen size compatibility: 711.2 - 7620 mm (28 - 300")
  • - AC 430 W
Long product name BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black :
The long product name of BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080p (1920 x 1080), VGA, WUXGA, 2500 ANSI, 50,000:1
More>>>
BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black:
The official description of BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The W6000 is home projection at its best, incorporating top technologies for luxury, cinema-class entertainment at home. Engineered with Texas Instruments’ DLP® technology, W6000 delivers outstanding HD cinematic enjoyment via advanced BrilliantColor™ processing, high brightness, and high contrast ratios.

Full HD 1080p Resolution
The BenQ W6000 offers the highest standard of cinema class viewing. It supports multiple video formats including 480p, 576p, 720p, 1080i and 1080p. From HDTV or blu-ray DVD to video games such as Xbox or PS3, you can enjoy the latest video formats in Full HD, the new standard of video performance. HD isn’t just the latest thing. It’s the only thing. 1080p Full HD delivers 5x more detail than traditional 480p projectors.

Hollywood Quality Video (HQV™) Image Quality
Sophisticated HQV processing not only renders HD video sources in true 1080p high definition, but enhances standard definition content to new levels of clarity and vibrancy. Lower-resolution video sources such as 480i, whether analog or digital, are automatically converted to produce full HD-like image quality.

Extremely High Contrast Ratio
The combined expertise of BenQ’s projector know-how, Texas Instruments’ DynamicBlack™ and Philip’s VIDI lamp technology delivers an astounding 50,000:1 contrast ratio for superbly rendered image definition, even in the darkest scenes, and a brilliant 2,500AL to counter any ambient room lighting.

BrilliantColor™ Performance
BenQ’s high-speed, 6-segment color wheel delivers the best balance between optimal brightness and color, while BrilliantColor Technology boosts mid-tone colors to increase overall brightness to produce a more life-like picture.

VIDI™ Lighting Technology Adjusts Light More Effectively
W6000 uses the VIDI technology to produce more brightness by delivering more lumens on screen than competing systems and normal lamps. It also increases brightness by 15% for red & blue. With VIDI lighting, W6000 can boost specific colors in different application modes for a stunning picture.

Short summary description BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black:
This short summary of the BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W6000, 2500 ANSI lumens, DLP, 1080p (1920x1080), 711.2 - 7620 mm (28 - 300"), 1.00 - 14.50 m, 31 - 92 kHz

Long summary description BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black:
This is an auto-generated long summary of BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

BenQ W6000. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-20 21:33:33
Uk has collected 15 expert reviews for BenQ W6000 data projector 2500 ANSI lumens DLP 1080p (1920x1080) Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-20 21:33:06
Product Code: 9H.J2677.Q8E The BenQ W6000 is a high-end home theatre projector with a 2500 ANSI lumen rating and a 50,000:1 dynamic contrast ratio. Its high maximum brightness means the BenQ W6000 doesn't have to be confined to a home cinema room to...
Bottom line We didn't have many problems when using the BenQ W6000. Its high brightness eliminates most of our complaints with home cinema projectors and it produces sharp, clean images with good contrast. It is versatile enough to be used in the daytime when you...
80%
whathifi.com
Updated:
2011-10-20 21:33:24
When compared to flatscreen TVs, the projector market is still fairly small, with a relatively limited number of products available. That means any new release in the category is exciting, especially one from a proven manufacturer like .So, here's the...
Good Vibrant yet balanced colours, excellent punch and purity of whites, flexible, easytouse design...
Bad Others offer greater detail and black depth, motion’s a little smeary...
80%
trustedreviews.com
Updated:
2011-10-20 21:33:32
It's been a very long time since a new BenQ home cinema projector crossed our path. August 2008, to be precise - and even that model was a cheapo LCD job rather than one of its traditionally impressive DLP home theatre specials. The last DLP model, in fa...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:17:11
The BenQ W6000 is a high-end home theatre projector with a 2500 ANSI lumen rating and a 50,000:1 dynamic contrast ratio. Its high maximum brightness means it doesn’t have to be confined to a home cinema room to provide good picture quality, as it performs competently in a well-lit environment as well.The BenQ W6000 is relatively compact for a high-end home cinema projector; it's certainly smaller than the behemoth ViewSonic Precision Pro8100. A 1.5x zoom lens allows you to tailor the image s...
Good 2500 ANSI lumen output in maximum brightness mode, good colour reproduction...
Bad Dynamic iris' operation is very occasionally visible...
Bottom line BenQ'S W6000 projector is exceptionally bright for a home theatre unit, offering a reasonable compromise between colour accuracy and overall light output. It's versatile enough to be used in both dark and bright rooms, and picture quality is good enough t...
85%
pcauthority.com.au
Updated:
2011-11-04 06:17:11
When compared to flatscreen TVs, the projector market is still fairly small, with a relatively limited number of products available. That means any new release in the category is exciting, especially one from a proven manufacturer like BenQ.So, here's...
Bottom line BenQ’s latest is a solid all-rounder that’s just held back from five stars by some even better competition...
83%
projectorcentral.com
Updated:
2011-10-20 21:33:32
The BenQ W6000, at its factory default settings, is a bit of an ugly duckling. Contrast and brightness are out of alignment, as are color balance and saturation. Sharpness is too high. However, with a little perseverance and some remote-control kung-fu...
Bottom line The BenQ W6000, at factory default settings, is a bit of an ugly duckling. Contrast and brightness are out of alignment, as are color balance and saturation. Sharpness is too high. However, with a little perseverance and some remote-control kung-fu, i...
0%
projectorreviews.com
Updated:
2011-10-20 21:33:32
September 2009 - Art Feierman The BenQ W6000 was intended to be the brightest projector anywhere near its price for movie watching, and theres no doubt it delivers on that. Few home theater projectors under $10,000 can match the "best mode" brightn...
Bottom line You may have reasons for scratching the W6000 from your shopping list, but certainly its a projector that should be considered. Its got very good blacks, though not the best in class, but its sharper than most of the competition, and in "best" mod...
0%