location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1000+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1000+
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White :
The long product name of BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080p (1920x1080), 2000Lum, 16:9, 3D, 1x D-sub, 2x HDMI, S-Video, USB, 250W
More>>>
BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
The official description of BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home Entertainment at Its Best

No more line-ups at the theater! Now that there's the BenQ W1000+, you can enjoy your favorite movie right in your living room! This Full HD home entertainment projector offers home cinema viewing with 2000 ANSI lumen brightness and 3500:1 high contrast ratio. With the BenQ W1000+, things are certainly lookin' great!

Premium Full HD Home Entertainment

The BenQ W1000+ offers home cinema viewing. It supports multiple video formats including 480P, 576P, 720P, 1080i and 1080P. From HDTV or blu-ray DVD to video games such as Xbox or PS3, you can enjoy the latest video formats in Full HD, the new standard of video performance that delivers 5X more detail than traditional 480P projectors.

Comprehensive Connectivity with Dual HDMI

W1000+ features dual HDMI ports for hassle-free, simultaneous hosting of your favorite digital devices such as Blu-ray player and gaming console. Now, switching from watching the latest blockbuster movie to playing the newest PS3 game is fast and easy without the need to actually switch cables.

Auto Keystone

With the automatic keystone adjustment (manual vertical +/- 20 degree), a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Built-in Speaker

With built-in 3W speaker with the W1000+, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

Short summary description BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This short summary of the BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1000+, 2000 ANSI lumens, DLP, 1080p (1920x1080), 3500:1, 609.6 - 7620 mm (24 - 300"), 1.073 billion colours

Long summary description BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White:
This is an auto-generated long summary of BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White based on the first three specs of the first five spec groups.

BenQ W1000+. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 23.5 - 28.2 mm, Aperture range (F-F): 2.5 - 2.76, Zoom type: Auto/Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
609.6 - 7620 mm (24 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
3500:1
Number of colours
1.073 billion colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±20°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp power
180 W
Lens system
Focal length range
23.5 - 28.2 mm
Aperture range (F-F)
2.5 - 2.76
Zoom capability
Yes
Zoom type
Auto/Manual
Zoom ratio
1.2:1
Throw ratio
1.59 - 1.9:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
HDCP
No
Preset modes
Cinema, Dynamic, Standard
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Danish, Dutch, English, Spanish, Finnish, French, Greek, Italian, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai
Noise level *
28 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product colour *
Black, White
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
250 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
95 mm
Depth
254 mm
Height
325 mm
Weight *
3.4 kg
Package weight
6.67 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
16:9
Audio input
1
Audio output
1
Dimensions (WxDxH)
95 x 254 x 325 mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:14:26
Uk has collected 12 expert reviews for BenQ W1000+ data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Black, White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techdigest.tv
Updated:
2012-04-01 03:14:10
First things first; the BenQ W1000+ isn't much of a looker. Though the "white with silver accents" design in theory should look good, in practice it's a very cheap-looking box, with ugly ventilation strips on the side and sticky control buttons on th...
80%
techadvisor.co.uk
Updated:
2012-04-01 03:14:11
Product Code: 4718755026010 The BenQ W1000+ is a full-HD home-cinema projector using DLP technology, for under £1000 Big-screen televisions may be grabbing the headlines, but for a truly spectacular cinematic experience, you’ll still have to pay a ve...
Bottom line The BenQ W1000+ doesn’t pack a perfect image. But, for this money, you shouldn’t expect perfection. Instead it creates a very pleasing colour palette while projecting a sizeable picture. It works well with today’s HDMI devices, while the specification...
80%
techradar.com
Updated:
2012-04-01 03:14:13
The BenQ W1000+ can be yours for roughly the same amount as you'd pay for a good 40-inch TV. And none can offer the same bigscreen thrills. The machine is capable of casting a 300-inch image thanks to the high output of its optical engine. The W1000+ i...
Good Performance transcends price point expectations, Neat, compact design, Calibration possibilities...
Bad Motion judder, Who needs a 3W speaker?...
100%
expertreviews.co.uk
Updated:
2012-04-01 03:14:13
Benq's W1000+ is an improved version of the W1000 that we reviewed last year. It looks the same on the outside, but it’s had a full hardware revamp, with higher contrast, longer lamp life, plus a faster colour wheel. Like its predecessor, it’s a compa...
Bottom line Benq’s W1000+ is a great choice if you want the flexibility to use a projector in a lit room, but you can get better image quality for this price...
80%
trustedreviews.com
Updated:
2012-04-01 03:14:19
Back in November 2009, BenQ launched the great value home cinema projector. Sure, it had its issues, but nothing that couldn’t comfortably be forgiven within the context of a sub-£1,000 price. In fact, at that price level, the BenQ’s brightness...
Bottom line The W1000+‘s punchy colour palette gets decent extra definition, too, from what's a really good contrast performance for the price. Dark parts of the picture look a fraction deeper than those of the original W1000, and peak whites look a touch crisper. An...
90%
homecinemachoice.com
Updated:
2013-09-21 13:34:06
The W1000+ can be yours for roughly the same amount as you'd pay for a good 40in TV. And none can offer the same big- screen thrills. The machine is capable of casting a 300in image thanks to the high output of its optical engine. The W1000+ is a single-c...
Good Performance transcends price point expectations, neat, compact design, calibration possibilities...
Bad Motion judder, who needs a 3W speaker?...
100%
projectorcentral.com
Updated:
2012-04-01 03:14:15
Some of you may remember the BenQ W1000, a 1080p DLP projector that left us impressed with what $1000 could get you these days. BenQ has just released an update, the W1000+, which improves on some aspects of the W1000. These upgrades make the W1000+ a...
Bottom line The BenQ W1000+ is a value-priced product that delivers a great picture. It is bright enough to be used in the living room, high enough in contrast to be used in the theater, and vibrant enough in color to display anything you desire. The user interfa...
86%
toptenreviews.com
Updated:
2012-04-01 03:14:22
BenQ is one of the world leaders for producing eco-friendly electronics that can be recycled later down the road and re used for future products. However, just because they focus on being green doesn’t mean they skimp on the things that are important...
Good The long lamp life and quality help and support are a breath of fresh air...
Bad The midrange display settings bring it down a little.
Bottom line The BenQ W1000+ is a great product for home, office or school use...
75%