BenQ Widescreen LCD TFT, 38.1 cm (15"), 1280 x 720 pixels, 8 ms, Black
BenQ Widescreen LCD TFT. Display diagonal: 38.1 cm (15"), Display resolution: 1280 x 720 pixels, Response time: 8 ms, Viewing angle, horizontal: 45°, Viewing angle, vertical: 45°. Product colour: Black