BenQ logo

BenQ MS513P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32914
Info modified on:
21 Jan 2020, 15:46:58
Short summary description BenQ MS513P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS513P, 2700 ANSI lumens, DLP, SVGA (800x600), 1016 - 7620 mm (40 - 300"), 13000:1, 1.073 billion colours

Long summary description BenQ MS513P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

BenQ MS513P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.57 - 2.65, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.