BenQ logo

BenQ MS502 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70676
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MS502 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey:

BenQ MS502, 2700 ANSI lumens, DLP, SVGA (800x600), 13000:1, 1016 - 7620 mm (40 - 300"), 1.073 billion colours

Long summary description BenQ MS502 data projector Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey:

BenQ MS502. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6500 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2.56 - 2.8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.