location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP615P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP615P
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White
  • - DLP 2700 ANSI lumens
  • - Lamp 3000 h
  • - SVGA (800x600) 2600:1
  • - Screen size compatibility: 584.2 - 7620 mm (23 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 4 W
  • - 3D
  • - AC 230 W
Long product name BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White :
The long product name of BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, SVGA (800x600), 2700Lum, 16:9, 4x D-sub, 1x S-Video, 1x RS232, 1x USB-B, 230W
More>>>
BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White:
The official description of BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- SVGA (800 x 600) resolution for vibrant images with precision color and detail.

- A 2700 ANSI lumens projection lamp ensures great viewing even in a location with ambient light. MP615P is ideal for a small-sized meeting room with a maximum capacity of 25 people.

- MP615P boasts high contrast ration with 2600:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read and in turn grab audiences' attention and interest.

Maintenance Savings & Lower Total Cost of Ownership

Filter-Free Design: Easy to Maintain, Easy on Your Budget
BenQ DLP projectors use a filter-free design to eliminate the need for filter cleaning and filter replacement, which not only reduces labor for support staff, but also saves money for companies or schools.

No Color Decay: Reliable Picture Quality
BenQ projectors that use DLP technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. Because DLP projectors enjoy a technological advantage in protecting against color decay, they offer an extended lifespan – lasting year after year.

Combine this unmatched picture reliability along with a filter-free design and you can clearly see how DLP technology enables a lower total cost of ownership and a reliable, accurate picture that will stand the test of time.

High Picture Quality

Vivify Your World with BrilliantColor™
BenQ projectors, the first to adopt BrilliantColor Technology, with BrilliantColor deliver unsurpassed color range, depth, and vibrancy far beyond the conventional color space to capture hard-to-produce vivid yellows, cyan, and magenta. BrilliantColor and BenQ breathe life into every image!

Customize with 3D Color Management
Exclusive BenQ 3D Color Management empowers you with the freedom to fine-tune color intensity to meet your preference. 3D Color Management lets users independently adjust the hue, grain, and saturation levels of all six color wheel tones (red, green, blue, cyan, magenta, and yellow) without colors compromising each other.

Thoughtful Designs

Wall Color Correction
Don't worry if you don't have a projector screen at home! BenQ has studied the most commonly used paint colors and developed easy-to-use Wall Color Correction Technology so that you can project anywhere and still get the precise color performance you need.

Build-in Speakers
With build-in 2W speaker with the MP615P, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

±40° Keystone
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Closed Captioning
Display subtitles in video content without the need for an external closed-captioning device. Perfect for viewing in noisy environments, language learning and other situations where a transcript of onscreen dialog is desirable.

Short summary description BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White:
This short summary of the BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP615P, 2700 ANSI lumens, DLP, SVGA (800x600), 2600:1, 584.2 - 7620 mm (23 - 300"), 16.78 million colours

Long summary description BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White:
This is an auto-generated long summary of BenQ MP615P data projector 2700 ANSI lumens DLP SVGA (800x600) 3D Grey, White based on the first three specs of the first five spec groups.

BenQ MP615P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.95 - 24.18 mm, Aperture range (F-F): 2.51 - 2.69. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Screen size compatibility *
584.2 - 7620 mm (23 - 300")
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2600:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
185 W
Lens system
Focus *
Manual
Focal length range
21.95 - 24.18 mm
Aperture range (F-F)
2.51 - 2.69
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.1:1
Digital zoom
2x
Throw ratio
1.97 - 2.17:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
4
USB connector type
USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Preset modes
Cinema, Dynamic, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
31 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
4 W
Number of built-in speakers
1
Design
Product colour *
Grey, White
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Auto power off
Yes
Weight & dimensions
Width
99 mm
Depth
212 mm
Height
264 mm
Weight *
2.6 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
4:3, 16:9
Audio input
1
Audio output
1
Dimensions (WxDxH)
99 x 212 x 264 mm
Connectivity technology
Wired
RS-232 ports
1