BenQ logo

BenQ MP512 data projector 2200 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MP512 data projector 2200 ANSI lumens DLP SVGA (800x600):

BenQ MP512, 2200 ANSI lumens, DLP, SVGA (800x600), 2500:1, 635 - 7620 mm (25 - 300"), 16.78 million colours

Long summary description BenQ MP512 data projector 2200 ANSI lumens DLP SVGA (800x600):

BenQ MP512. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Noise level: 31 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.