location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ S68 Brushed Aluminium 78.5 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S68 Brushed Aluminium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N1150-A121 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ S68 Brushed Aluminium 78.5 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aluminium
  • - 132 x 176 pixels
  • - Bluetooth 1.2
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name BenQ S68 Brushed Aluminium 78.5 g :
The long product name of BenQ S68 Brushed Aluminium 78.5 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S68 Brushed Aluminium
More>>>
BenQ S68 Brushed Aluminium 78.5 g:
The official description of BenQ S68 Brushed Aluminium 78.5 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

S68 – Essentials elegantly wrapped
Add more elegance to your mobile communication with this slim (13 mm) design phone. No unnecessary gadgets have been added, such as camera or video player. The S68 concentrates on usability, elegance and highest quality.

Ultra-slim design
Size does matter. With a depth of only 13.2 millimeters, the S68 fits into any pocket.
Exclusive material
The BenQ-Siemens S68 is made of such high quality material as brushed aluminium.
Transflexive display
Perfect view on the 262144 color display even in sunny conditions - thanks to the transflexive 1.8 inch display.

Short summary description BenQ S68 Brushed Aluminium 78.5 g:
This short summary of the BenQ S68 Brushed Aluminium 78.5 g data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ S68 Brushed Aluminium, 132 x 176 pixels, Bluetooth, 600 mAh, Aluminium

Long summary description BenQ S68 Brushed Aluminium 78.5 g:
This is an auto-generated long summary of BenQ S68 Brushed Aluminium 78.5 g based on the first three specs of the first five spec groups.

BenQ S68 Brushed Aluminium. Display resolution: 132 x 176 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 300 h. Weight: 78.5 g. Product colour: Aluminium

Design
Product colour *
Aluminium
Display
Display resolution *
132 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
26 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Talk time (2G) *
5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
78.5 g
Width
107 mm
Depth
44 mm
Height
13.2 mm
Phone features
Java technology
Yes
Direct printing
No
Other features
Interface
Serial, USB, Bluetooth
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MIDI, WAV
Brand Image Product code Product Stock Price from
BenQ-Siemens

BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g
(show image)
L36880-N3520-T109 E61 black orange 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens E61 Silver 4.57 cm (1.8") 88 g
(show image)
L36880-N3520-T202 E61 Silver 0.00
(excl. VAT)
0 (incl. VAT)