location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ-Siemens Check ‘BenQ-Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E61 black orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N3520-T109
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘BenQ-Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ-Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 840 mAh
Long product name BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g :
The long product name of BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E61 orange/black
More>>>
Short summary description BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g:
This short summary of the BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ-Siemens E61 black orange, 4.57 cm (1.8"), 128 x 160 pixels, 840 mAh

Long summary description BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g:
This is an auto-generated long summary of BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g based on the first three specs of the first five spec groups.

BenQ-Siemens E61 black orange. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 840 mAh, Standby time (2G): 215 h. Weight: 88 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 09:27:48
Uk has collected 6 expert reviews for BenQ-Siemens E61 black orange 4.57 cm (1.8") 88 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
T3.com
Updated:
2013-11-20 09:27:36
This will be priced at a rock-bottom £100 for pre-pay users, but once again, you get what you pay for. One of the first phones that BenQ has produced since it snapped up Siemens mobile division, this plastic wedge has a set of music buttons mounted...
Good Cheap, Good headphones...
Bad Poor music player, Average battery life...
Bottom line It may be a budget handset, but the fussy music player just doesnt cut the mustard. One for the hoodie community.
40%
stuff.tv
Updated:
2014-04-10 04:39:16
One for the kids, this. At £100 on pay as you go, the E61 is looking at slipping its way into the grubby, don’t-want-to-know-where-they’ve-been hands of today’s Burberry capped yoof. However, a cunning plan seems to have come together at...
Good User friendliness puts others to shame. Music controls positioned neatly on the top. Great value package.
Bad Cheap plasticky feel. Naff VGA camera. Bundled headphones arent upgradeable.
Bottom line A simple music phone that puts premium handsets to shame for user-friendliness...
100%
stuff.tv
Updated:
2013-11-20 09:27:29
One for the kids, this. At £100 on pay as you go, the E61 is looking at slipping its way into the grubby, don’t-want-to-know-where-they’ve-been hands of today’s Burberry capped yoof. However, a cunning plan seems to have come together at...
Good User friendliness puts others to shame. Music controls positioned neatly on the top. Great value package.
Bad Cheap plasticky feel. Naff VGA camera. Bundled headphones arent upgradeable.
Bottom line A simple music phone that puts premium handsets to shame for user-friendliness...
100%
mobile-review.com US
Updated:
2013-11-20 09:27:34
Currently BenQ Siemens is trying to somehow improve situation when its products sales are going downhill. One of anti-crisis politics elements is maximally fast expansion of model line-up. One of areas in which company?s positions are weak is music. Su...
0%
gadgetspeak.com
Updated:
2013-11-20 09:27:40
When nobody phones you why not use your mobile as an MP3 player...
64%
Brand Image Product code Product Stock Price from
BenQ-Siemens

BenQ-Siemens E61 Silver 4.57 cm (1.8") 88 g
(show image)
L36880-N3520-T202 E61 Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens E61 Silver 4.57 cm (1.8") 88 g
(show image)
SIE104608 E61 Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens E61 Black/Orange 4.57 cm (1.8") 88 g
(show image)
SIE104432 E61 Black/Orange 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens AF51 Panther Black 80 g
(show image)
L36880-N2950-S105 AF51 Panther Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens CF110 Moonlight Silver 76.5 g
(show image)
L36880-N2820-S118-MS CF110 Moonlight Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens CF110 Midnight Blue 76.5 g
(show image)
L36880-N2820-S118-MB CF110 Midnight Blue 0.00
(excl. VAT)
0 (incl. VAT)
BenQ S68 Brushed Aluminium 78.5 g BenQ S68 Brushed Aluminium 78.5 g
(show image)
L36880-N1150-A121 S68 Brushed Aluminium 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens S68 Silver 78.5 g
(show image)
L36880-N1150-A115 S68 Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens S88 Black 105 g
(show image)
L36880-N3170-T204 S88 Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ-Siemens

BenQ-Siemens AL21 78 g Red
(show image)
L36880-N3250-S103 AL21 0.00
(excl. VAT)
0 (incl. VAT)