BenQ logo

BenQ HT2050 data projector Wall-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72558
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ HT2050 data projector Wall-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ HT2050, 2200 ANSI lumens, DLP, 1080p (1920x1080), 15000:1, 16:9, 1524 - 7620 mm (60 - 300")

Long summary description BenQ HT2050 data projector Wall-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ HT2050. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 500 h, Lamp power: 240 W. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2.59 - 2.87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.