BenQ logo

BenQ 20" TFT 1680x1050 75Hz computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39967
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ 20" TFT 1680x1050 75Hz computer monitor 50.8 cm (20") 1680 x 1050 pixels:

BenQ 20" TFT 1680x1050 75Hz, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms

Long summary description BenQ 20" TFT 1680x1050 75Hz computer monitor 50.8 cm (20") 1680 x 1050 pixels:

BenQ 20" TFT 1680x1050 75Hz. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.