BenQ logo

BenQ EW2780 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35364
Info modified on:
14 Mar 2025, 19:41:42
Short summary description BenQ EW2780 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Grey:

BenQ EW2780, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description BenQ EW2780 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Grey:

BenQ EW2780. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.