location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2220HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2220HD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5")
  • - 1920 x 1080 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 63 W
Long product name BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black :
The long product name of BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E2220HD - 21.5" Wide; 1920 x 1080; 300 cd/㎡; 1000:1; 5 ms
More>>>
BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
The official description of BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ports Perfect for Every Occasion
BenQ's E series LCD Monitor has 11 ports to meet all your needs. There are two HDMI ports for HD video allowing hassle-free switching between devices, one D-Sub (VGA) port to support component devices such as Wii consoles, one DVI for digital video, and four versatile USB ports. A headphone jack and additional ports for audio in and audio out make it easy to enjoy music from any source.

HDMI (High-Definition Multimedia Interface) streams video in 1080p, the highest resolution currently available. Video and multi-channel sound inputs are combined into one cable, eliminating confusion and simplifying set-up. With two HDMI ports, you can switch from playing video games to watching movies without the nuisance of plugging and unplugging cables.

It's easy to run out of USB ports. That won't happen with BenQ's E series LCD Monitor. With four USB ports you can connect to a camera, mobile phone, keyboard and game controller all at once. Or plug in a mouse, card reader, speakers and a printer instead. With four USB ports you'll spend more time having fun and less time switching cables.

50000:1 DCR (Dynamic Contrast Ratio)
Reducing backlight brightness helps provide a clearer picture, creates blacker blacks, increases the contrast ratio, and reduces power consumption. This translates into greater detail throughout the picture, particularly through creating richer variation in shades of black – an affect that conventional systems simply cannot produce. The BenQ E series LCD Monitor even offers users 6 different levels of DCR—from 0 to 5.

1080p Full HD (1920x1080 High-Definition)
All BenQ E series LCD Monitors display images in Full HD, or 1920x1080 native resolution. What that means for you is a vibrant picture, lush texture, and complete visual immersion. The monitor's 16:9 aspect ratio eliminates the distortion that is created on traditional 16:10 monitors, which are forced to stretch the image or add black bars to accommodate the wide-screen format.

(OPTIONAL: Many of the newest games and movies are being released in Full HD, and with the E series you'll be ready to enjoy them all.)

Speakers
The aesthetically pleasing BenQ E series LCD Monitor houses premium 3D speakers in its base that provide a rich multi-media experience. You would never guess that so much sound could come from such a small space, further testament to BenQ's internationally renowned excellence in design.

Windows 7
BenQ's E Series monitors have passed Windows 7 certification and are fully compatible with Windows 7 color systems. Plug in your E Series monitor to your computer, and Windows 7 will recognize it instantly, making setup and connection effortless. You can further manage the versatile connectivity of your E Series monitor in the new Windows 7 Device Stage.

Short summary description BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This short summary of the BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ E2220HD, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This is an auto-generated long summary of BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

BenQ E2220HD. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Multimedia
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
2
Headphone outputs
2
Microphone in
Yes
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
63 W
Weight & dimensions
Width (without stand)
401.5 mm
Depth (without stand)
527.6 mm
Height (without stand)
164.4 mm
Weight (without stand)
4.6 kg
Other features
TV tuner integrated
No
Monitor maximum video bandwidth
210 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:08:43
Uk has collected 2 expert reviews for BenQ E2220HD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 06:11:34
Quick access Specs at a glance Stand and ergonomics Connections Speakers Buttons and OSD Performance Warranty Conclusion Way back in the fog of 2001, a brand called BenQ came into existence, spun off from Acer. Acer was to be the business brand...
Bottom line BenQ offers an excellent screen that gamers are sure to love. Its colour accuracy isn't up there with the likes of the Dell 2209WA, but if you're not a designer, this monitor is worth the dollars saved.
88%