BenQ logo

BenQ DL2020 LED display 49.5 cm (19.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82264
Info modified on:
08 Dec 2023, 13:13:23
Short summary description BenQ DL2020 LED display 49.5 cm (19.5") 1366 x 768 pixels Black:

BenQ DL2020, 49.5 cm (19.5"), 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description BenQ DL2020 LED display 49.5 cm (19.5") 1366 x 768 pixels Black:

BenQ DL2020. Display diagonal: 49.5 cm (19.5"), Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.