BenQ logo

BenQ BL2711U LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25089
Info modified on:
30 Dec 2024, 17:23:58
Short summary description BenQ BL2711U LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

BenQ BL2711U, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 12 ms, Black

Long summary description BenQ BL2711U LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

BenQ BL2711U. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.