BenQ Projector W500 + Nintendo W-ii, 1100 ANSI lumens, LCD, XGA (1024x768), 5000:1, 1.073 billion colours, 15 - 75 kHz
BenQ Projector W500 + Nintendo W-ii. Projector brightness: 1100 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 140 W. Zoom ratio: 1.2:1. Weight: 3.9 kg. Aspect ratio: 16:9, Dimensions (WxDxH): 349 x 120 x 277 mm, Compatibility: Video: -NTSC -PAL -SECAM -EDTV -HDTV(480i, 480p, 576i, 576p, 720i, 720p, 1080i, 1080p).