BenQ logo

BenQ DVD DW1650 Black Retail optical disc drive Internal DVD-RW

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29729
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ DVD DW1650 Black Retail optical disc drive Internal DVD-RW:

BenQ DVD DW1650 Black Retail, Black, DVD-RW, 2 MB, 48x, 32x, 48x

Long summary description BenQ DVD DW1650 Black Retail optical disc drive Internal DVD-RW:

BenQ DVD DW1650 Black Retail. Product colour: Black. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Weight: 820 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.