location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP620c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.0C877.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:11:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 700:1
  • - Number of colours: 16.78 million colours
  • - 285 W
Long product name BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

You can count on the MP620c to provide exquisite picture quality for your presentations, so they'll look their very best.
More>>>
BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Matching
For presentations of material where accurate colour rendition is important, the MP620c's sophisticated colour matching technology offers a huge advantage. So when you want your audience to see precisely the same colours in your presentation that you saw when preparing it, the MP620c is the way to go.

Extra Brightness
A powerful 2000-lumen lamp ensures that even small text and detailed graphics will be clearly visible if the lighting conditions at the venue are less than ideal. Even with overhead lights on, your audience can enjoy a presentation that looks crisp and not washed out.

Picture Mode
For extra versatility, the MP620c's provides a number of picture modes. These modes allow you to achieve excellent display quality whatever the application and wherever you go.

Short summary description BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP620c, 2000 ANSI lumens, DLP, XGA (1024x768), 700:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP620c. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 200 W. Zoom ratio: 1.15:1. Power consumption (typical): 285 W. Aspect ratio: 4:3

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp power
200 W
Lens system
Zoom ratio
1.15:1
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Power
Power consumption (typical) *
285 W
Other features
Aspect ratio
4:3
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:32:38
Uk has collected 2 expert reviews for BenQ MP620c data projector 2000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tech2.com
Updated:
2011-09-25 20:32:34
BenQ, a conglomerate of ten companies, is slowly but surely creating a name for itself in India with its range of assorted electronic products – monitors, PC stuff, and projectors. And when we got hold of its new projector, the MP620C, what do w...
Good Detail and sharpness, Color...
Bad Not too bright...
Bottom line BenQ, a conglomerate of ten companies, is slowly but surely creating a name for itself in India with its range of assorted electronic products – monitors, PC stuff, and projectors. And when we got hold of its new projector, the MP620C, what do w...
60%
ld2.ciol.com
Updated:
2011-09-25 20:32:38
Portable projectors seem to be the flavor of the season. We got two portable projectors this month: Benq 620c DLP and the Acer P1165e (reviewed on Page 97).Benq's 620c comes with a neat carry bag and looks good in its greyish-blue body. At a glan...
Good Portable, Excellence Performance...
Bad No RCA to 3.5 mm cable bundled...
80%
Brand Image Product code Product Stock Price from
BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768) BenQ MP620c DLP Projector + FOC Lamp data projector 2000 ANSI lumens XGA (1024x768)
(show image)
MP620C + FOC LAMP MP620c DLP Projector + FOC Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)