BenQ logo

BenQ MP620c + Ersatzlampe gratis 2000 ANSI lumens DLP XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13314
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ MP620c + Ersatzlampe gratis 2000 ANSI lumens DLP XGA (1024x768):

BenQ MP620c + Ersatzlampe gratis, 2000 ANSI lumens, DLP, XGA (1024x768), 700:1, 787.4 - 7620 mm (31 - 300"), 16.78 million colours

Long summary description BenQ MP620c + Ersatzlampe gratis 2000 ANSI lumens DLP XGA (1024x768):

BenQ MP620c + Ersatzlampe gratis. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Focal length range: 20.4 - 23.5 mm, Zoom ratio: 1.15:1. Analog signal format system: NTSC, PAL, SECAM. Power consumption (typical): 285 W. Weight: 2.67 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.