BenQ X725 - Red, 7.2 MP, 1/2.5", CCD, 3x, 120 g, Red
BenQ X725 - Red. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 12 MB. PictBridge. Weight: 120 g. Product colour: Red